Vishay Intertechnology, Inc. Isolators Optoisolators Triac, SCR Output Optoisolators VO4256H-X007T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Type: Triac Voltage - Isolation: 5300Vrms Voltage - Off State: 600 V Static dV/dt (Min): 5kV/µs Current - LED Trigger (Ift) (Max): 2mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Type: Triac Voltage - Isolation: 5300Vrms Voltage - Off State: 600 V Static dV/dt (Min): 5kV/µs Current - LED Trigger (Ift) (Max): 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Optoisolators Triac, SCR Output Optoisolators - VO4256H-X007T - Win Source Electronics
Laguna Hills, CA, United States
Isolators Optoisolators Triac, SCR Output Optoisolators
VO4256H-X007T
Isolators Optoisolators Triac, SCR Output Optoisolators VO4256H-X007T
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Type: Triac Voltage - Isolation: 5300Vrms Voltage - Off State: 600 V Static dV/dt (Min): 5kV/µs Current - LED Trigger (Ift) (Max): 2mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Semiconductor Opto Division
Category: Isolators Optoisolators Triac, SCR Output Optoisolators
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Type: Triac
Voltage - Isolation: 5300Vrms
Voltage - Off State: 600 V
Static dV/dt (Min): 5kV/µs
Current - LED Trigger (Ift) (Max): 2mA

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VO4256H-X007T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VO4256H-X007T
Isolators - Optoisolators - Triac, SCR Output Optoisolators VO4256H-X007T
OPTOISOLATOR 5.3KV TRIAC 6SMD

OPTOISOLATOR 5.3KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number VO4256H-X007T VO4256H-X007T
Product Name Isolators Optoisolators Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Isolator Package 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details