Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output Optoisolators VO2611-X017T

Description
Win Source Part Number: 1371581-VO2611-X017T Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: VO2611 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Drain Voltage - Forward (Vf) (Typ): 1.4V Data Rate: 10MBd Number of Channels: 1 Current - Output / Channel: 50 mA Voltage - Isolation: 5300Vrms Rise / Fall Time (Typ): 23ns, 7ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371581-VO2611-X017T Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: VO2611 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Drain Voltage - Forward (Vf) (Typ): 1.4V Data Rate: 10MBd Number of Channels: 1 Current - Output / Channel: 50 mA Voltage - Isolation: 5300Vrms Rise / Fall Time (Typ): 23ns, 7ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - VO2611-X017T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
VO2611-X017T
Isolators - Optoisolators - Logic Output Optoisolators VO2611-X017T
Win Source Part Number: 1371581-VO2611-X017T Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: VO2611 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Drain Voltage - Forward (Vf) (Typ): 1.4V Data Rate: 10MBd Number of Channels: 1 Current - Output / Channel: 50 mA Voltage - Isolation: 5300Vrms Rise / Fall Time (Typ): 23ns, 7ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns

Win Source Part Number: 1371581-VO2611-X017T
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Base Product Number: VO2611
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Open Drain
Voltage - Forward (Vf) (Typ): 1.4V
Data Rate: 10MBd
Number of Channels: 1
Current - Output / Channel: 50 mA
Voltage - Isolation: 5300Vrms
Rise / Fall Time (Typ): 23ns, 7ns
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns

Buy Now Datasheet
Logic Output Optoisolators - VO2611-X017T - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
VO2611-X017T
Logic Output Optoisolators VO2611-X017T
OPTOISO 5.3KV OPEN DRAIN 8SMD

OPTOISO 5.3KV OPEN DRAIN 8SMD

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - VO2611-X017T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
VO2611-X017T
Isolators - Optoisolators - Logic Output Optoisolators VO2611-X017T
OPTOISO 5.3KV OPEN DRAIN 8SMD

OPTOISO 5.3KV OPEN DRAIN 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number VO2611-X017T VO2611-X017T VO2611-X017T
Product Name Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 6N137#520 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details