IXYS Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators LIA120S

Description
Win Source Part Number: 1350727-LIA120S Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tube Standard Package: 50 Output Type: Photovoltaic Input Type: DC Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 1% @ 5mA Current Transfer Ratio (Max): 3% @ 5mA Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Product Status: Obsolete California Prop 65: Warning Information Voltage - Forward (Vf) (Typ): 1.2V Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1350727-LIA120S Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tube Standard Package: 50 Output Type: Photovoltaic Input Type: DC Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 1% @ 5mA Current Transfer Ratio (Max): 3% @ 5mA Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Product Status: Obsolete California Prop 65: Warning Information Voltage - Forward (Vf) (Typ): 1.2V Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - LIA120S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
LIA120S
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators LIA120S
Win Source Part Number: 1350727-LIA120S Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tube Standard Package: 50 Output Type: Photovoltaic Input Type: DC Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 1% @ 5mA Current Transfer Ratio (Max): 3% @ 5mA Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Product Status: Obsolete California Prop 65: Warning Information Voltage - Forward (Vf) (Typ): 1.2V Current - DC Forward (If) (Max): 20 mA

Win Source Part Number: 1350727-LIA120S
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package: Tube
Standard Package: 50
Output Type: Photovoltaic
Input Type: DC
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 1% @ 5mA
Current Transfer Ratio (Max): 3% @ 5mA
Mounting Type: Surface Mount
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: IXYS Integrated Circuits Division
Product Status: Obsolete
California Prop 65: Warning Information
Voltage - Forward (Vf) (Typ): 1.2V
Current - DC Forward (If) (Max): 20 mA

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - LIA120S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
LIA120S
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators LIA120S
OPTOISO 3.75KV PHOTOVOLTAIC 8SMD

OPTOISO 3.75KV PHOTOVOLTAIC 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number LIA120S LIA120S
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-K24L-060E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.268\", 6.81mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers