Everlight International Corp. Isolators - Optoisolators - Logic Output EL2601S1(TA)

Description
Win Source Part Number: 969861-EL2601S1(TA) Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 50mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 7V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: C180000084 Base Product Number: EL2601
Request a Quote Datasheet
Description
Win Source Part Number: 969861-EL2601S1(TA) Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 50mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 7V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: C180000084 Base Product Number: EL2601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - EL2601S1(TA) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
EL2601S1(TA)
Isolators - Optoisolators - Logic Output EL2601S1(TA)
Win Source Part Number: 969861-EL2601S1(TA) Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 50mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 7V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: C180000084 Base Product Number: EL2601

Win Source Part Number: 969861-EL2601S1(TA)
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - DC Forward (If) (Max): 50mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 40ns, 10ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 7V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Everlight Electronics Co Ltd
Other Names: C180000084
Base Product Number: EL2601

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number EL2601S1(TA)
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Transistor, Photovoltaic Output Optoisolators - ACPL-217-560E - ODG (Origin Data Global)
Specs
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers