onsemi Isolators - Optoisolators - Logic Output FOD8012A

Description
Win Source Part Number: 1243472-FOD8012A Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15Mbps Input Type: Logic Rise / Fall Time (Typ): 6.5ns, 6.5ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD8012ADKRINACTIVE, FOD8012ATR,FOD8012AD KR,FOD8012ATRINACTIV E,FOD8012ATR,FOD8012 ACT,FOD8012ACT,FOD80 12ADKR Base Product Number: FOD8012
Request a Quote Datasheet
Description
Win Source Part Number: 1243472-FOD8012A Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15Mbps Input Type: Logic Rise / Fall Time (Typ): 6.5ns, 6.5ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD8012ADKRINACTIVE, FOD8012ATR,FOD8012AD KR,FOD8012ATRINACTIV E,FOD8012ATR,FOD8012 ACT,FOD8012ACT,FOD80 12ADKR Base Product Number: FOD8012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - FOD8012A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
FOD8012A
Isolators - Optoisolators - Logic Output FOD8012A
Win Source Part Number: 1243472-FOD8012A Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15Mbps Input Type: Logic Rise / Fall Time (Typ): 6.5ns, 6.5ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD8012ADKRINACTIVE, FOD8012ATR,FOD8012AD KR,FOD8012ATRINACTIV E,FOD8012ATR,FOD8012 ACT,FOD8012ACT,FOD80 12ADKR Base Product Number: FOD8012

Win Source Part Number: 1243472-FOD8012A
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15Mbps
Input Type: Logic
Rise / Fall Time (Typ): 6.5ns, 6.5ns
Current - Output / Channel: 10 mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: FOD8012ADKRINACTIVE,FOD8012ATR,FOD8012ADKR,FOD8012ATRINACTIVE,FOD8012ATR,FOD8012ACT,FOD8012ACT,FOD8012ADKR
Base Product Number: FOD8012

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - FOD8012A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
FOD8012A
Isolators - Optoisolators - Logic Output Optoisolators FOD8012A
OPTOISO 3.75KV 2CH PUSH PULL 8SO

OPTOISO 3.75KV 2CH PUSH PULL 8SO

Supplier's Site
Logic Output Optoisolators - FOD8012A - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
FOD8012A
Logic Output Optoisolators FOD8012A
OPTOISO 3.75KV 2CH PUSH PULL 8SO

OPTOISO 3.75KV 2CH PUSH PULL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number FOD8012A FOD8012A FOD8012A
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details