The HCPL-2212-360E is an optoisolator designed for high-speed logic applications, featuring a totem pole output stage that eliminates the need for external pull-up resistors. It operates within a supply voltage range of 4.5V to 20V and supports a typical data rate of 5 Mbd. The device has a guaranteed propagation delay of 300 ns and a low input current requirement of 1.6 mA to 1.8 mA, making it suitable for TTL, LSTTL, and CMOS logic compatibility. This optoisolator provides a high common mode transient immunity of 10 kV/µs at a common mode voltage of 1000V, ensuring reliable performance in noisy environments. It is available in an 8-pin gull wing package and is rated for operation over a temperature range of -40°C to +85°C. The HCPL-2212-360E is UL recognized for safety with an isolation voltage of 3750 Vrms, making it appropriate for applications requiring electrical isolation, such as microprocessor system interfaces and ground loop elimination.
Win Source Part Number: 1061929-HCPL-2212-36
Category: Isolators>Optoisolat
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 30ns, 7ns
Current - Output / Channel: 25 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/µs, 10kV/µs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Voltage - Supply: 4.5V ~ 20V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VO2611-X007T; TLP2601(TP1,F); TLP715(F); TLP718(F); VO2601-X007T; VO2601-X017T;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-2212
OPTOISO 3.75KV PUSH PULL 8DIP GW
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Optical Isolators | Optical Isolators |
| Product Number | HCPL-2212-360E | HCPL-2212-360E |
| Product Name | Isolators - Optoisolators - Logic Output | Isolators - Optoisolators - Logic Output Optoisolators |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |