Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output SFH6700-X009T

Description
Win Source Part Number: 962444-SFH6700-X009T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Voltage - Supply: 4.5V ~ 15V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SFH6700-X009TSFH6700 X009T; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6700 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 962444-SFH6700-X009T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Voltage - Supply: 4.5V ~ 15V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SFH6700-X009TSFH6700 X009T; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6700 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - SFH6700-X009T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
SFH6700-X009T
Isolators - Optoisolators - Logic Output SFH6700-X009T
Win Source Part Number: 962444-SFH6700-X009T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Voltage - Supply: 4.5V ~ 15V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SFH6700-X009TSFH6700 X009T; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6700 Product Status: Obsolete

Win Source Part Number: 962444-SFH6700-X009T
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State
Data Rate: 5MBd
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 40ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Voltage - Supply: 4.5V ~ 15V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SFH6700-X009TSFH6700X009T;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6700
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number SFH6700-X009T
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details