STMicroelectronics Isolators - Optoisolators - Triac, SCR Output Optoisolators STGAP4STR

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Packaging: Bulk Part Status: Obsolete Technology: Wirewound Number of Channels: 6 Common Mode Transient Immunity (Min): 5kV/μs Pulse Width Distortion (Max): 120ns Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Current - Peak Output: 45A
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Packaging: Bulk Part Status: Obsolete Technology: Wirewound Number of Channels: 6 Common Mode Transient Immunity (Min): 5kV/μs Pulse Width Distortion (Max): 120ns Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Current - Peak Output: 45A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - STGAP4STR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
STGAP4STR
Isolators - Optoisolators - Triac, SCR Output Optoisolators STGAP4STR
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Packaging: Bulk Part Status: Obsolete Technology: Wirewound Number of Channels: 6 Common Mode Transient Immunity (Min): 5kV/μs Pulse Width Distortion (Max): 120ns Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Current - Peak Output: 45A

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Number of Channels: 6
Common Mode Transient Immunity (Min): 5kV/μs
Pulse Width Distortion (Max): 120ns
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Current - Peak Output: 45A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number STGAP4STR
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details