Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACPL-P454-060E

Description
Win Source Part Number: 1349411-ACPL-P454-06 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 25% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 60% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 300ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-P454 Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1349411-ACPL-P454-06 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 25% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 60% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 300ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-P454 Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-P454-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACPL-P454-060E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACPL-P454-060E
Win Source Part Number: 1349411-ACPL-P454-06 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 25% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 60% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 300ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-P454 Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 25 mA

Win Source Part Number: 1349411-ACPL-P454-060E
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package: Tube
Standard Package: 100
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 25% @ 16mA
Voltage - Output (Max): 20V
Current Transfer Ratio (Max): 60% @ 16mA
Turn On / Turn Off Time (Typ): 200ns, 300ns
Mounting Type: Surface Mount
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACPL-P454
Voltage - Forward (Vf) (Typ): 1.5V
Current - DC Forward (If) (Max): 25 mA

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-P454-060E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACPL-P454-060E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACPL-P454-060E
OPTOISOLATOR 3.75KV TRANS 6SOIC

OPTOISOLATOR 3.75KV TRANS 6SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ACPL-P454-060E ACPL-P454-060E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details