Panasonic Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators APV1111GV1Y

Description
Win Source Part Number: 1371587-APV1111GV1Y Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Mfr: Panasonic Electric Works Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-SSOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Photovoltaic Voltage - Forward (Vf) (Typ): 1.47V Number of Channels: 1 Voltage - Isolation: 1500Vrms Turn On / Turn Off Time (Typ): 100µs, 100µs Input Type: DC Current - DC Forward (If) (Max): 30 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1371587-APV1111GV1Y Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Mfr: Panasonic Electric Works Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-SSOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Photovoltaic Voltage - Forward (Vf) (Typ): 1.47V Number of Channels: 1 Voltage - Isolation: 1500Vrms Turn On / Turn Off Time (Typ): 100µs, 100µs Input Type: DC Current - DC Forward (If) (Max): 30 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - APV1111GV1Y - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
APV1111GV1Y
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators APV1111GV1Y
Win Source Part Number: 1371587-APV1111GV1Y Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Mfr: Panasonic Electric Works Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-SSOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Photovoltaic Voltage - Forward (Vf) (Typ): 1.47V Number of Channels: 1 Voltage - Isolation: 1500Vrms Turn On / Turn Off Time (Typ): 100µs, 100µs Input Type: DC Current - DC Forward (If) (Max): 30 mA

Win Source Part Number: 1371587-APV1111GV1Y
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
Mfr: Panasonic Electric Works
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 4-SSOP
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Photovoltaic
Voltage - Forward (Vf) (Typ): 1.47V
Number of Channels: 1
Voltage - Isolation: 1500Vrms
Turn On / Turn Off Time (Typ): 100µs, 100µs
Input Type: DC
Current - DC Forward (If) (Max): 30 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number APV1111GV1Y
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details