Molex Isolators - Optoisolators - Logic Output Optoisolators 1462350001

Description
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz Antenna Type: Whip, Straight Return Loss: 20dB Gain: 12.4dB ~ 17.5dB Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz Antenna Type: Whip, Straight Return Loss: 20dB Gain: 12.4dB ~ 17.5dB Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 1462350001 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
1462350001
Isolators - Optoisolators - Logic Output Optoisolators 1462350001
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz Antenna Type: Whip, Straight Return Loss: 20dB Gain: 12.4dB ~ 17.5dB Termination: Solder

Manufacturer: AMIS
Category: Isolators - Optoisolators - Logic Output Optoisolators
Part Status: Obsolete
RF Family/Standard: General ISM > 1GHZ
Frequency Group: UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band): 829MHz
Antenna Type: Whip, Straight
Return Loss: 20dB
Gain: 12.4dB ~ 17.5dB
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number 1462350001
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .980mm(W), .980mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details