Renesas Electronics Corporation Isolators - Optoisolators - Logic Output RV1S9160ACCSP-100V#SC0

Description
Win Source Part Number: 1089422-RV1S9160ACCS P-100V#SC0 Category: Isolators>Optoisolat ors - Logic Output Package: Tray Standard Package: 20 Mounting: SMD (SMT) Output Type: CMOS Data Rate: 15Mbps Current - DC Forward (If) (Max): 6mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 5ns, 5ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: -1161-RV1S9160ACCSP- 100V#SC0 Base Product Number: RV1S9160
Request a Quote Datasheet
Description
Win Source Part Number: 1089422-RV1S9160ACCS P-100V#SC0 Category: Isolators>Optoisolat ors - Logic Output Package: Tray Standard Package: 20 Mounting: SMD (SMT) Output Type: CMOS Data Rate: 15Mbps Current - DC Forward (If) (Max): 6mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 5ns, 5ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: -1161-RV1S9160ACCSP- 100V#SC0 Base Product Number: RV1S9160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - RV1S9160ACCSP-100V#SC0 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
RV1S9160ACCSP-100V#SC0
Isolators - Optoisolators - Logic Output RV1S9160ACCSP-100V#SC0
Win Source Part Number: 1089422-RV1S9160ACCS P-100V#SC0 Category: Isolators>Optoisolat ors - Logic Output Package: Tray Standard Package: 20 Mounting: SMD (SMT) Output Type: CMOS Data Rate: 15Mbps Current - DC Forward (If) (Max): 6mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 5ns, 5ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: -1161-RV1S9160ACCSP- 100V#SC0 Base Product Number: RV1S9160

Win Source Part Number: 1089422-RV1S9160ACCSP-100V#SC0
Category: Isolators>Optoisolators - Logic Output
Package: Tray
Standard Package: 20
Mounting: SMD (SMT)
Output Type: CMOS
Data Rate: 15Mbps
Current - DC Forward (If) (Max): 6mA
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 5ns, 5ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: -1161-RV1S9160ACCSP-100V#SC0
Base Product Number: RV1S9160

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number RV1S9160ACCSP-100V#SC0
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 6N137-020E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details