Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output VOW2611-X017T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331926-VOW2611-X017 T Category: Isolators>Optoisolat ors - Logic Output Packaging: Reel - TR Standard Package: 750 Mounting: Surface Mount Output Type: Open Collector Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 14ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: VOW2611-X017TDKR,751 -VOW2611-X017TTR,VOW 2611-X017TTR-ND,751- VOW2611-X017TCT,VOW2 611-X017TCT,VOW2611- X017TCT-ND,VOW2611-X 017TTR,751-VOW2611-X 017TDKR,VOW2611-X017 TDKR-ND Base Product Number: VOW2611 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331926-VOW2611-X017 T Category: Isolators>Optoisolat ors - Logic Output Packaging: Reel - TR Standard Package: 750 Mounting: Surface Mount Output Type: Open Collector Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 14ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: VOW2611-X017TDKR,751 -VOW2611-X017TTR,VOW 2611-X017TTR-ND,751- VOW2611-X017TCT,VOW2 611-X017TCT,VOW2611- X017TCT-ND,VOW2611-X 017TTR,751-VOW2611-X 017TDKR,VOW2611-X017 TDKR-ND Base Product Number: VOW2611 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VOW2611-X017T is a high-speed optoisolator designed for logic output applications, capable of data rates up to 10 MBd. It features an open collector output and is compatible with LVTTL and LVCMOS logic levels. The device offers a common mode transient immunity (CMTI) of 25 kV/Oºs, making it suitable for environments with high electrical noise. With an isolation voltage rating of 5300 Vrms, it is ideal for applications requiring high voltage isolation. The optoisolator operates within a supply voltage range of 4.5V to 5.5V and can handle an output current of up to 50 mA. It has a low power consumption profile and operates effectively over a temperature range of -40°C to +100°C. The device is packaged in an 8-SMD configuration, suitable for surface mounting, and is compliant with RoHS standards. Applications include microprocessor system interfaces, ground loop elimination, and digital bus isolation.

Datasheet Summary
Powered by GS/AI

The VOW2611-X017T is a high-speed optoisolator designed for logic output applications, capable of data rates up to 10 MBd. It features an open collector output and is compatible with LVTTL and LVCMOS logic levels. The device offers a common mode transient immunity (CMTI) of 25 kV/Oºs, making it suitable for environments with high electrical noise. With an isolation voltage rating of 5300 Vrms, it is ideal for applications requiring high voltage isolation. The optoisolator operates within a supply voltage range of 4.5V to 5.5V and can handle an output current of up to 50 mA. It has a low power consumption profile and operates effectively over a temperature range of -40°C to +100°C. The device is packaged in an 8-SMD configuration, suitable for surface mounting, and is compliant with RoHS standards. Applications include microprocessor system interfaces, ground loop elimination, and digital bus isolation.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - VOW2611-X017T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
VOW2611-X017T
Isolators - Optoisolators - Logic Output VOW2611-X017T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331926-VOW2611-X017 T Category: Isolators>Optoisolat ors - Logic Output Packaging: Reel - TR Standard Package: 750 Mounting: Surface Mount Output Type: Open Collector Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 14ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: VOW2611-X017TDKR,751 -VOW2611-X017TTR,VOW 2611-X017TTR-ND,751- VOW2611-X017TCT,VOW2 611-X017TCT,VOW2611- X017TCT-ND,VOW2611-X 017TTR,751-VOW2611-X 017TDKR,VOW2611-X017 TDKR-ND Base Product Number: VOW2611 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331926-VOW2611-X017T
Category: Isolators>Optoisolators - Logic Output
Packaging: Reel - TR
Standard Package: 750
Mounting: Surface Mount
Output Type: Open Collector
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 14ns, 7ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 8-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Other Part Number: VOW2611-X017TDKR,751-VOW2611-X017TTR,VOW2611-X017TTR-ND,751-VOW2611-X017TCT,VOW2611-X017TCT,VOW2611-X017TCT-ND,VOW2611-X017TTR,751-VOW2611-X017TDKR,VOW2611-X017TDKR-ND
Base Product Number: VOW2611
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - VOW2611-X017T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
VOW2611-X017T
Isolators - Optoisolators - Logic Output Optoisolators VOW2611-X017T
OPTOISO 5.3KV OPN COLLECTOR 8SMD

OPTOISO 5.3KV OPN COLLECTOR 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number VOW2611-X017T VOW2611-X017T
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-0822701HPC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .980mm(W), .980mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details