Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-K64L-060E

Description
Win Source Part Number: 1339552-ACPL-K64L-06 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 80 Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Rise / Fall Time (Typ): 12ns, 12ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-K64 Voltage - Forward (Vf) (Typ): 1.3V Current - DC Forward (If) (Max): 8mA
Request a Quote Datasheet
Description
Win Source Part Number: 1339552-ACPL-K64L-06 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 80 Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Rise / Fall Time (Typ): 12ns, 12ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-K64 Voltage - Forward (Vf) (Typ): 1.3V Current - DC Forward (If) (Max): 8mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-K64L-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-K64L-060E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-K64L-060E
Win Source Part Number: 1339552-ACPL-K64L-06 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 80 Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Rise / Fall Time (Typ): 12ns, 12ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-K64 Voltage - Forward (Vf) (Typ): 1.3V Current - DC Forward (If) (Max): 8mA

Win Source Part Number: 1339552-ACPL-K64L-060E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Package: Tube
Standard Package: 80
Output Type: Push-Pull, Totem Pole
Data Rate: 10MBd
Input Type: DC
Rise / Fall Time (Typ): 12ns, 12ns
Current - Output / Channel: 10 mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 80ns, 80ns
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.268", 6.81mm Width)
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACPL-K64
Voltage - Forward (Vf) (Typ): 1.3V
Current - DC Forward (If) (Max): 8mA

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-K64L-060E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-K64L-060E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-K64L-060E
OPTOISO 5KV 2CH PUSH PULL 8SO

OPTOISO 5KV 2CH PUSH PULL 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ACPL-K64L-060E ACPL-K64L-060E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details