Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-2300-560E

Description
Win Source Part Number: 1371591-HCPL-2300-56 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Base Product Number: HCPL-2300 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output Type: Open Collector, Schottky Clamped Voltage - Forward (Vf) (Typ): 1.3V Data Rate: 5MBd Number of Channels: 1 Current - Output / Channel: 25 mA Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 40ns, 20ns Input Type: DC Current - DC Forward (If) (Max): 5mA (Typ) Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 100V/µs Propagation Delay tpLH / tpHL (Max): 160ns, 200ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371591-HCPL-2300-56 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Base Product Number: HCPL-2300 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output Type: Open Collector, Schottky Clamped Voltage - Forward (Vf) (Typ): 1.3V Data Rate: 5MBd Number of Channels: 1 Current - Output / Channel: 25 mA Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 40ns, 20ns Input Type: DC Current - DC Forward (If) (Max): 5mA (Typ) Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 100V/µs Propagation Delay tpLH / tpHL (Max): 160ns, 200ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2300-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2300-560E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2300-560E
Win Source Part Number: 1371591-HCPL-2300-56 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Base Product Number: HCPL-2300 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output Type: Open Collector, Schottky Clamped Voltage - Forward (Vf) (Typ): 1.3V Data Rate: 5MBd Number of Channels: 1 Current - Output / Channel: 25 mA Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 40ns, 20ns Input Type: DC Current - DC Forward (If) (Max): 5mA (Typ) Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 100V/µs Propagation Delay tpLH / tpHL (Max): 160ns, 200ns

Win Source Part Number: 1371591-HCPL-2300-560E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Base Product Number: HCPL-2300
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Output Type: Open Collector, Schottky Clamped
Voltage - Forward (Vf) (Typ): 1.3V
Data Rate: 5MBd
Number of Channels: 1
Current - Output / Channel: 25 mA
Voltage - Isolation: 3750Vrms
Rise / Fall Time (Typ): 40ns, 20ns
Input Type: DC
Current - DC Forward (If) (Max): 5mA (Typ)
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 100V/µs
Propagation Delay tpLH / tpHL (Max): 160ns, 200ns

Buy Now Datasheet
Logic Output Optoisolators - HCPL-2300-560E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-2300-560E
Logic Output Optoisolators HCPL-2300-560E
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2300-560E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2300-560E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2300-560E
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-2300-560E HCPL-2300-560E HCPL-2300-560E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Gate Drivers - ACPL-H342-060E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details