onsemi Isolators - Optoisolators - Logic Output FOD8163SD

Description
Win Source Part Number: 1059564-FOD8163SD Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Current - DC Forward (If) (Max): 50mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-355T; LTV-815S-TA1; LTV-815S; PS2501AL-1-F3-A; PS2501AL-1-F3-W-A; VO615A-3X019T; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-FOD8163SD-FSTR- ND,2156-FOD8163SD,FA IFSCFOD8163SD Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1059564-FOD8163SD Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Current - DC Forward (If) (Max): 50mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-355T; LTV-815S-TA1; LTV-815S; PS2501AL-1-F3-A; PS2501AL-1-F3-W-A; VO615A-3X019T; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-FOD8163SD-FSTR- ND,2156-FOD8163SD,FA IFSCFOD8163SD Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - FOD8163SD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
FOD8163SD
Isolators - Optoisolators - Logic Output FOD8163SD
Win Source Part Number: 1059564-FOD8163SD Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Current - DC Forward (If) (Max): 50mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-355T; LTV-815S-TA1; LTV-815S; PS2501AL-1-F3-A; PS2501AL-1-F3-W-A; VO615A-3X019T; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-FOD8163SD-FSTR- ND,2156-FOD8163SD,FA IFSCFOD8163SD Product Status: Obsolete

Win Source Part Number: 1059564-FOD8163SD
Category: Isolators>Optoisolators - Logic Output
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: AC, DC
Current - DC Forward (If) (Max): 50mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60µs, 53µs
Current - Output / Channel: 80 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-355T; LTV-815S-TA1; LTV-815S; PS2501AL-1-F3-A; PS2501AL-1-F3-W-A; VO615A-3X019T;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: 2156-FOD8163SD-FSTR-ND,2156-FOD8163SD,FAIFSCFOD8163SD
Product Status: Obsolete

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - FOD8163SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
FOD8163SD
Isolators - Optoisolators - Logic Output Optoisolators FOD8163SD
AC IN-DARLINGTON OUT OPTOCOUPLER

AC IN-DARLINGTON OUT OPTOCOUPLER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number FOD8163SD FOD8163SD
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details