Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACFL-6212U-500E

Description
Win Source Part Number: 1371599-ACFL-6212U-5 00E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Series: R²Coupler™ Product Status: Active Package / Case: 12-BSOP (0.295", 7.50mm Width) Supplier Device Package: 12-SO Base Product Number: ACFL-6212 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Current - Output / Channel: 10 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 10ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371599-ACFL-6212U-5 00E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Series: R²Coupler™ Product Status: Active Package / Case: 12-BSOP (0.295", 7.50mm Width) Supplier Device Package: 12-SO Base Product Number: ACFL-6212 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Current - Output / Channel: 10 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 10ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACFL-6212U-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
ACFL-6212U-500E
Isolators - Optoisolators - Logic Output Optoisolators ACFL-6212U-500E
Win Source Part Number: 1371599-ACFL-6212U-5 00E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Series: R²Coupler™ Product Status: Active Package / Case: 12-BSOP (0.295", 7.50mm Width) Supplier Device Package: 12-SO Base Product Number: ACFL-6212 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Current - Output / Channel: 10 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 10ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns

Win Source Part Number: 1371599-ACFL-6212U-500E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Broadcom Limited
Series: R²Coupler™
Product Status: Active
Package / Case: 12-BSOP (0.295", 7.50mm Width)
Supplier Device Package: 12-SO
Base Product Number: ACFL-6212
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Output Type: Push-Pull, Totem Pole
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 2
Current - Output / Channel: 10 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 10ns, 10ns
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACFL-6212U-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACFL-6212U-500E
Isolators - Optoisolators - Logic Output Optoisolators ACFL-6212U-500E
OPTOISO 5KV 2CH PSH PULL SO12

OPTOISO 5KV 2CH PSH PULL SO12

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ACFL-6212U-500E ACFL-6212U-500E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Transistor, Photovoltaic Output Optoisolators - ACPL-217-50CE - ODG (Origin Data Global)
Specs
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details