onsemi Isolators - Special Purpose MID400M

Description
Win Source Part Number: 1078835-MID400M Category: Isolators>Special Purpose Type: AC Line Monitor Package: Tube Standard Package: 1,000 Input Type: AC, DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.5 V Current - Output / Channel: 20mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Propagation Delay tpLH / tpHL (Max): 1ms, 1ms (Typ) Voltage - Supply: 7V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-MID400M Base Product Number: MID400 Approval Agency: UR
Request a Quote Datasheet
Description
Win Source Part Number: 1078835-MID400M Category: Isolators>Special Purpose Type: AC Line Monitor Package: Tube Standard Package: 1,000 Input Type: AC, DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.5 V Current - Output / Channel: 20mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Propagation Delay tpLH / tpHL (Max): 1ms, 1ms (Typ) Voltage - Supply: 7V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-MID400M Base Product Number: MID400 Approval Agency: UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Special Purpose - MID400M - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Special Purpose
MID400M
Isolators - Special Purpose MID400M
Win Source Part Number: 1078835-MID400M Category: Isolators>Special Purpose Type: AC Line Monitor Package: Tube Standard Package: 1,000 Input Type: AC, DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.5 V Current - Output / Channel: 20mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Propagation Delay tpLH / tpHL (Max): 1ms, 1ms (Typ) Voltage - Supply: 7V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-MID400M Base Product Number: MID400 Approval Agency: UR

Win Source Part Number: 1078835-MID400M
Category: Isolators>Special Purpose
Type: AC Line Monitor
Package: Tube
Standard Package: 1,000
Input Type: AC, DC
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 1.5 V
Current - Output / Channel: 20mA
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Propagation Delay tpLH / tpHL (Max): 1ms, 1ms (Typ)
Voltage - Supply: 7V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-MID400M
Base Product Number: MID400
Approval Agency: UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number MID400M
Product Name Isolators - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details