Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Logic Output Optoisolators TLP2348(TPL,E

Description
Win Source Part Number: 1383626-TLP2348(TPL, E Category: Isolators>Optoisolat ors>Logic Output Optoisolators Package: Tape & Reel Output Type: Push-Pull, Totem Pole Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 15mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 3ns, 3ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Voltage - Supply: 4.5V ~ 30V Mounting Type: Surface Mount Package / Case: 6-SOIC (0.179", 4.55mm Width), 5 Leads Supplier Device Package: 6-SO, 5 Lead Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP2348 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383626-TLP2348(TPL, E Category: Isolators>Optoisolat ors>Logic Output Optoisolators Package: Tape & Reel Output Type: Push-Pull, Totem Pole Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 15mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 3ns, 3ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Voltage - Supply: 4.5V ~ 30V Mounting Type: Surface Mount Package / Case: 6-SOIC (0.179", 4.55mm Width), 5 Leads Supplier Device Package: 6-SO, 5 Lead Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP2348 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2348(TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
TLP2348(TPL,E
Isolators - Optoisolators - Logic Output Optoisolators TLP2348(TPL,E
Win Source Part Number: 1383626-TLP2348(TPL, E Category: Isolators>Optoisolat ors>Logic Output Optoisolators Package: Tape & Reel Output Type: Push-Pull, Totem Pole Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 15mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 3ns, 3ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Voltage - Supply: 4.5V ~ 30V Mounting Type: Surface Mount Package / Case: 6-SOIC (0.179", 4.55mm Width), 5 Leads Supplier Device Package: 6-SO, 5 Lead Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP2348 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383626-TLP2348(TPL,E
Category: Isolators>Optoisolators>Logic Output Optoisolators
Package: Tape & Reel
Output Type: Push-Pull, Totem Pole
Data Rate: 10Mbps
Input Type: DC
Current - DC Forward (If) (Max): 15mA
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 3ns, 3ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 30kV/µs
Propagation Delay tpLH / tpHL (Max): 120ns, 120ns
Voltage - Supply: 4.5V ~ 30V
Mounting Type: Surface Mount
Package / Case: 6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package: 6-SO, 5 Lead
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TLP2348
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
Logic Output Optoisolators - TLP2348(TPL,E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
TLP2348(TPL,E
Logic Output Optoisolators TLP2348(TPL,E
HIGH SPEED LOGIC OUTPUT OPTOCOUP

HIGH SPEED LOGIC OUTPUT OPTOCOUP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number TLP2348(TPL,E TLP2348(TPL,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details