Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILQ621-X007

Description
Win Source Part Number: 1382304-ILQ621-X007 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Mounting Type: Surface Mount Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: ILQ621 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382304-ILQ621-X007 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Mounting Type: Surface Mount Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: ILQ621 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILQ621-X007 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILQ621-X007
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILQ621-X007
Win Source Part Number: 1382304-ILQ621-X007 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Mounting Type: Surface Mount Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: ILQ621 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs

Win Source Part Number: 1382304-ILQ621-X007
Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Package: Tube
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Mounting Type: Surface Mount
Package / Case: 16-SMD, Gull Wing
Supplier Device Package: 16-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.49.8000
Mfr: Vishay
Base Product Number: ILQ621
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILQ621-X007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILQ621-X007
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILQ621-X007
OPTOISO 5.3KV 4CH TRANS 16SMD

OPTOISO 5.3KV 4CH TRANS 16SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ILQ621-X007 ILQ621-X007
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Gate Drivers - ACPL-336J-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details