Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-6430

Description
Win Source Part Number: 1029562-HCPL-6430 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3936,HCPL-6430-N D Base Product Number: HCPL-6430 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1029562-HCPL-6430 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3936,HCPL-6430-N D Base Product Number: HCPL-6430 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-6430 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-6430
Isolators - Optoisolators - Logic Output HCPL-6430
Win Source Part Number: 1029562-HCPL-6430 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3936,HCPL-6430-N D Base Product Number: HCPL-6430 RoHS Status: RoHS non-compliant

Win Source Part Number: 1029562-HCPL-6430
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 40Mbps
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 15ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 500V/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-3936,HCPL-6430-ND
Base Product Number: HCPL-6430
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic Output Optoisolators - HCPL-6430 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-6430
Logic Output Optoisolators HCPL-6430
OPTOISO 1.5KV PUSH PULL 20LCCC

OPTOISO 1.5KV PUSH PULL 20LCCC

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-6430 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-6430
Isolators - Optoisolators - Logic Output Optoisolators HCPL-6430
OPTOISO 1.5KV PUSH PULL 20LCCC

OPTOISO 1.5KV PUSH PULL 20LCCC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-6430 HCPL-6430 HCPL-6430
Product Name Isolators - Optoisolators - Logic Output Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Transistor, Photovoltaic Output Optoisolators - 4N55/883B - ODG (Origin Data Global)
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details