Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators IL4208-X009

Description
Win Source Part Number: 1382303-IL4208-X009 Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Package: Tube Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: No Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA Turn On Time: 35µs Mounting Type: Surface Mount Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: IL4208 Approval Agency: CQC, CSA, cUR, UR Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382303-IL4208-X009 Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Package: Tube Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: No Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA Turn On Time: 35µs Mounting Type: Surface Mount Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: IL4208 Approval Agency: CQC, CSA, cUR, UR Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IL4208-X009 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL4208-X009
Isolators - Optoisolators - Triac, SCR Output Optoisolators IL4208-X009
Win Source Part Number: 1382303-IL4208-X009 Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Package: Tube Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: No Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA Turn On Time: 35µs Mounting Type: Surface Mount Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: IL4208 Approval Agency: CQC, CSA, cUR, UR Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs

Win Source Part Number: 1382303-IL4208-X009
Category: Isolators>Optoisolators>Triac, SCR Output Optoisolators
Package: Tube
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.16V
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 300 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500µA
Zero Crossing Circuit: No
Static dV/dt (Min): 10kV/µs
Current - LED Trigger (Ift) (Max): 2mA
Turn On Time: 35µs
Mounting Type: Surface Mount
Package / Case: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.49.8000
Mfr: Vishay
Base Product Number: IL4208
Approval Agency: CQC, CSA, cUR, UR
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IL4208-X009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL4208-X009
Isolators - Optoisolators - Triac, SCR Output Optoisolators IL4208-X009
OPTOISOLATOR 5.3KV TRIAC

OPTOISOLATOR 5.3KV TRIAC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number IL4208-X009 IL4208-X009
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACFL-5212T-500E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 12-BSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .980mm(W), .980mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details