Sharp Microelectronics of the Americas Isolators - Optoisolators - Logic Output PC910L0YSZ0F

Description
Win Source Part Number: 994210-PC910L0YSZ0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 10ns, 20ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-2208-5 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 994210-PC910L0YSZ0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 10ns, 20ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-2208-5 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - PC910L0YSZ0F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
PC910L0YSZ0F
Isolators - Optoisolators - Logic Output PC910L0YSZ0F
Win Source Part Number: 994210-PC910L0YSZ0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 10ns, 20ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-2208-5 Product Status: Obsolete

Win Source Part Number: 994210-PC910L0YSZ0F
Category: Isolators>Optoisolators - Logic Output
Series: OPIC™
Package: Tube
Standard Package: 50
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 10ns, 20ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-2208-5
Product Status: Obsolete

Buy Now
Isolators - Optoisolators - Logic Output Optoisolators - PC910L0YSZ0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
PC910L0YSZ0F
Isolators - Optoisolators - Logic Output Optoisolators PC910L0YSZ0F
OPTOISO 5KV OPEN COLL 8DIP

OPTOISO 5KV OPEN COLL 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number PC910L0YSZ0F PC910L0YSZ0F
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details