Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output VO0601-X001T

Description
Win Source Part Number: 1216764-VO0601-X001T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): VO0601X001T; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VO0601-X001TCT,7 51-VO0601-X001TDKR,V O0601-X001T-ND,751-V O0601-X001TTR Base Product Number: VO0601
Request a Quote Datasheet
Description
Win Source Part Number: 1216764-VO0601-X001T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): VO0601X001T; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VO0601-X001TCT,7 51-VO0601-X001TDKR,V O0601-X001T-ND,751-V O0601-X001TTR Base Product Number: VO0601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - VO0601-X001T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
VO0601-X001T
Isolators - Optoisolators - Logic Output VO0601-X001T
Win Source Part Number: 1216764-VO0601-X001T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): VO0601X001T; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VO0601-X001TCT,7 51-VO0601-X001TDKR,V O0601-X001T-ND,751-V O0601-X001TTR Base Product Number: VO0601

Win Source Part Number: 1216764-VO0601-X001T
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): VO0601X001T;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-VO0601-X001TCT,751-VO0601-X001TDKR,VO0601-X001T-ND,751-VO0601-X001TTR
Base Product Number: VO0601

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - VO0601-X001T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
VO0601-X001T
Isolators - Optoisolators - Logic Output Optoisolators VO0601-X001T
OPTOISO 4KV OPEN DRAIN 8SOIC

OPTOISO 4KV OPEN DRAIN 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number VO0601-X001T VO0601-X001T
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3.20mm(L), 3.6mm(W), 3.48mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details