DIODES Incorporated Isolators - Optoisolators - Logic Output Optoisolators DGD0215WT-7

Description
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - DGD0215WT-7 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
DGD0215WT-7
Isolators - Optoisolators - Logic Output Optoisolators DGD0215WT-7
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Isolators - Optoisolators - Logic Output Optoisolators
Part Status: Obsolete
Driven Configuration: Half-Bridge
Channel Type: 3-Phase
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply: 3V
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number DGD0215WT-7
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details