Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-6630

Description
Win Source Part Number: 1226687-HCPL-6630 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6630; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4223,HCPL-6630-N D Base Product Number: HCPL-6630 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1226687-HCPL-6630 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6630; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4223,HCPL-6630-N D Base Product Number: HCPL-6630 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-6630 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-6630
Isolators - Optoisolators - Logic Output HCPL-6630
Win Source Part Number: 1226687-HCPL-6630 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6630; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4223,HCPL-6630-N D Base Product Number: HCPL-6630 RoHS Status: RoHS non-compliant

Win Source Part Number: 1226687-HCPL-6630
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 35ns, 35ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL6630;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-4223,HCPL-6630-ND
Base Product Number: HCPL-6630
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-6630 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-6630
Isolators - Optoisolators - Logic Output Optoisolators HCPL-6630
OPTOISO 1.5KV 2CH OPN COL 20LCCC

OPTOISO 1.5KV 2CH OPN COL 20LCCC

Supplier's Site
Logic Output Optoisolators - HCPL-6630 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-6630
Logic Output Optoisolators HCPL-6630
OPTOISO 1.5KV 2CH OPN COL 20LCCC

OPTOISO 1.5KV 2CH OPN COL 20LCCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-6630 HCPL-6630 HCPL-6630
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data