TE Connectivity ™ Isolators - Optoisolators - Triac, SCR Output Optoisolators FSM2JSMLTR

Description
Manufacturer: AMIS Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Automatic Reset Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 4.00mm Actuator Orientation: Side Actuated
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Automatic Reset Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 4.00mm Actuator Orientation: Side Actuated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FSM2JSMLTR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FSM2JSMLTR
Isolators - Optoisolators - Triac, SCR Output Optoisolators FSM2JSMLTR
Manufacturer: AMIS Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Automatic Reset Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 4.00mm Actuator Orientation: Side Actuated

Manufacturer: AMIS
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Part Status: Obsolete
Circuit: BCD
Switch Function: On-On
Contact Rating @ Voltage: 0.1A @ 16VAC/DC
Actuator Type: Automatic Reset
Mounting Type: Surface Mount
Actuator Height off PCB, Vertical: 4.00mm
Actuator Orientation: Side Actuated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number FSM2JSMLTR
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details