onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FODM217C

Description
Win Source Part Number: 1371984-FODM217C Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: FODM217 Package: Tube Product Status: Active Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Base Product Number: FODM217 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 5mA Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet
Description
Win Source Part Number: 1371984-FODM217C Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: FODM217 Package: Tube Product Status: Active Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Base Product Number: FODM217 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 5mA Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - FODM217C - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FODM217C
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FODM217C
Win Source Part Number: 1371984-FODM217C Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: FODM217 Package: Tube Product Status: Active Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Base Product Number: FODM217 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 5mA Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 400mV

Win Source Part Number: 1371984-FODM217C
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: FODM217
Package: Tube
Product Status: Active
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 4-SOP
Base Product Number: FODM217
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 80V
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 200% @ 5mA
Current Transfer Ratio (Max): 400% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Rise / Fall Time (Typ): 2µs, 3µs
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Vce Saturation (Max): 400mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - FODM217C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FODM217C
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FODM217C
4 PIN TRANSISTOR OUTPUT MFP

4 PIN TRANSISTOR OUTPUT MFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number FODM217C FODM217C
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 8102801UC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-SMD, Butt Joint
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details