TE Connectivity ™ Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 1116504-2

Description
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1(Port) Number of Rows: 2 Mounting Type: Fixed Orientation: Horizontal Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1(Port) Number of Rows: 2 Mounting Type: Fixed Orientation: Horizontal Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 1116504-2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
1116504-2
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 1116504-2
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1(Port) Number of Rows: 2 Mounting Type: Fixed Orientation: Horizontal Termination: Solder

Manufacturer: AMIS
Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Number of Ports: 1(Port)
Number of Rows: 2
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number 1116504-2
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 5962-8957201EA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details