Win Source Part Number: 1339562-ACPL-W70L-00
Category: Isolators - Optoisolators - Logic Output Optoisolators
Package: Tube
Standard Package: 100
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Input Type: DC
Rise / Fall Time (Typ): 3.5ns, 3.5ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 55ns, 55ns
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SSO
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACPL-W70
Voltage - Forward (Vf) (Typ): 1.5V
Current - DC Forward (If) (Max): 10mA
OPTOISO 5KV PUSH PULL 6SSO
OPTOISO 5KV PUSH PULL 6SSO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | ACPL-W70L-000E | ACPL-W70L-000E | ACPL-W70L-000E |
| Product Name | Isolators - Optoisolators - Logic Output Optoisolators | Isolators - Optoisolators - Logic Output Optoisolators | Logic Output Optoisolators |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |