Everlight International Corp. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY65(B)-V

Description
Win Source Part Number: 1354391-CNY65(B)-V Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Tube Product Status: Active Package / Case: 4-DIP (0.600", 15.24mm) Supplier Device Package: 4-DIP Base Product Number: CNY65 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 8200Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 200% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 7µs Rise / Fall Time (Typ): 3µs, 5µs Input Type: DC Current - DC Forward (If) (Max): 75 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet
Description
Win Source Part Number: 1354391-CNY65(B)-V Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Tube Product Status: Active Package / Case: 4-DIP (0.600", 15.24mm) Supplier Device Package: 4-DIP Base Product Number: CNY65 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 8200Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 200% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 7µs Rise / Fall Time (Typ): 3µs, 5µs Input Type: DC Current - DC Forward (If) (Max): 75 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY65(B)-V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY65(B)-V
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY65(B)-V
Win Source Part Number: 1354391-CNY65(B)-V Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Tube Product Status: Active Package / Case: 4-DIP (0.600", 15.24mm) Supplier Device Package: 4-DIP Base Product Number: CNY65 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 8200Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 200% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 7µs Rise / Fall Time (Typ): 3µs, 5µs Input Type: DC Current - DC Forward (If) (Max): 75 mA Vce Saturation (Max): 300mV

Win Source Part Number: 1354391-CNY65(B)-V
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Tube
Product Status: Active
Package / Case: 4-DIP (0.600", 15.24mm)
Supplier Device Package: 4-DIP
Base Product Number: CNY65
Mounting Type: Through Hole
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 80V
Voltage - Forward (Vf) (Typ): 1.6V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 8200Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Current Transfer Ratio (Max): 200% @ 5mA
Turn On / Turn Off Time (Typ): 6µs, 7µs
Rise / Fall Time (Typ): 3µs, 5µs
Input Type: DC
Current - DC Forward (If) (Max): 75 mA
Vce Saturation (Max): 300mV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number CNY65(B)-V
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Logic Output Optoisolators - ACPL-072L-000E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details