Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TCDT1110

Description
Win Source Part Number: 1380036-TCDT1110 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Base Product Number: TCDT1110 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Turn On / Turn Off Time (Typ): 15µs, 15µs Rise / Fall Time (Typ): 9µs, 18µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet
Description
Win Source Part Number: 1380036-TCDT1110 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Base Product Number: TCDT1110 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Turn On / Turn Off Time (Typ): 15µs, 15µs Rise / Fall Time (Typ): 9µs, 18µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - TCDT1110 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
TCDT1110
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TCDT1110
Win Source Part Number: 1380036-TCDT1110 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Base Product Number: TCDT1110 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Turn On / Turn Off Time (Typ): 15µs, 15µs Rise / Fall Time (Typ): 9µs, 18µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 300mV

Win Source Part Number: 1380036-TCDT1110
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tube
Product Status: Active
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Base Product Number: TCDT1110
Mounting Type: Through Hole
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 70V
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Turn On / Turn Off Time (Typ): 15µs, 15µs
Rise / Fall Time (Typ): 9µs, 18µs
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 300mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - TCDT1110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
TCDT1110
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TCDT1110
OPTOISOLATOR 5.3KV TRANS 6DIP

OPTOISOLATOR 5.3KV TRANS 6DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number TCDT1110 TCDT1110
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .980mm(W), .980mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details