Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators H11AA1-X001

Description
Win Source Part Number: 1382196-H11AA1-X001 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor with Base Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: H11 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382196-H11AA1-X001 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor with Base Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: H11 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - H11AA1-X001 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
H11AA1-X001
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators H11AA1-X001
Win Source Part Number: 1382196-H11AA1-X001 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor with Base Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: H11 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs

Win Source Part Number: 1382196-H11AA1-X001
Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Package: Tube
Output Type: Transistor with Base
Input Type: AC, DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 20% @ 10mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 400mV
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.49.8000
Mfr: Vishay
Base Product Number: H11
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - H11AA1-X001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
H11AA1-X001
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators H11AA1-X001
OPTOISO 5.3KV TRANS W/BASE 6DIP

OPTOISO 5.3KV TRANS W/BASE 6DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number H11AA1-X001 H11AA1-X001
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-071L-060E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details