Manufacturer: Isocom Components 2004 LTD
Category: Isolators Optoisolators -Transistor, Photovoltaic Output Optoisolators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Voltage - Isolation: 3750Vrms
Input Type: DC
Output Type: Transistor
Operating Temperature: -55°C ~ 110°C
Mounting Type: Surface Mount
Package / Case: 4-SOIC (0.173", 4.40mm Width)
| Win Source Electronics | |
|---|---|
| Product Category | Optical Isolators |
| Product Number | ISP281D |
| Product Name | Isolators Optoisolators -Transistor, Photovoltaic Output Optoisolators |
| Operating Temperature | -55 to 110 C (-67 to 230 F) |