Broadcom Inc. Isolators - Optoisolators - Logic Output ACPL-M62L-000E

Description
Win Source Part Number: 963068-ACPL-M62L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 12ns, 12ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TLP109(E; TLP2368(E(O; TLP118(TPR,E); ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-M62L-000E-ND,51 6-3673 Base Product Number: ACPL-M62
Request a Quote Datasheet
Description
Win Source Part Number: 963068-ACPL-M62L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 12ns, 12ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TLP109(E; TLP2368(E(O; TLP118(TPR,E); ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-M62L-000E-ND,51 6-3673 Base Product Number: ACPL-M62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - ACPL-M62L-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
ACPL-M62L-000E
Isolators - Optoisolators - Logic Output ACPL-M62L-000E
Win Source Part Number: 963068-ACPL-M62L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 12ns, 12ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TLP109(E; TLP2368(E(O; TLP118(TPR,E); ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-M62L-000E-ND,51 6-3673 Base Product Number: ACPL-M62

Win Source Part Number: 963068-ACPL-M62L-000E
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 8mA
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 12ns, 12ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 80ns, 80ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): TLP109(E; TLP2368(E(O; TLP118(TPR,E);
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: ACPL-M62L-000E-ND,516-3673
Base Product Number: ACPL-M62

Buy Now Datasheet
Logic Output Optoisolators - ACPL-M62L-000E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
ACPL-M62L-000E
Logic Output Optoisolators ACPL-M62L-000E
OPTOISO 3.75KV OPEN DRAIN 5SO

OPTOISO 3.75KV OPEN DRAIN 5SO

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-M62L-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-M62L-000E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-M62L-000E
OPTOISO 3.75KV OPEN DRAIN 5SO

OPTOISO 3.75KV OPEN DRAIN 5SO

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ACPL-M62L-000E ACPL-M62L-000E ACPL-M62L-000E
Product Name Isolators - Optoisolators - Logic Output Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details