Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators IL420-X006

Description
Win Source Part Number: 1340901-IL420-X006 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tube Standard Package: 50 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: No Static dV/dt (Min): 10kV/µs Turn On Time: 35µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: IL420 Approval Agency: CQC, CSA, cUR, UR Current - On State (It (RMS) ) (Max): 300 mA Voltage - Forward (Vf) (Typ): 1.16V Current - DC Forward (If) (Max): 60 mA Current - LED Trigger (Ift) (Max): 2mA
Request a Quote Datasheet
Description
Win Source Part Number: 1340901-IL420-X006 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tube Standard Package: 50 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: No Static dV/dt (Min): 10kV/µs Turn On Time: 35µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: IL420 Approval Agency: CQC, CSA, cUR, UR Current - On State (It (RMS) ) (Max): 300 mA Voltage - Forward (Vf) (Typ): 1.16V Current - DC Forward (If) (Max): 60 mA Current - LED Trigger (Ift) (Max): 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IL420-X006 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL420-X006
Isolators - Optoisolators - Triac, SCR Output Optoisolators IL420-X006
Win Source Part Number: 1340901-IL420-X006 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tube Standard Package: 50 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: No Static dV/dt (Min): 10kV/µs Turn On Time: 35µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: IL420 Approval Agency: CQC, CSA, cUR, UR Current - On State (It (RMS) ) (Max): 300 mA Voltage - Forward (Vf) (Typ): 1.16V Current - DC Forward (If) (Max): 60 mA Current - LED Trigger (Ift) (Max): 2mA

Win Source Part Number: 1340901-IL420-X006
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Package: Tube
Standard Package: 50
Output Type: Triac
Voltage - Off State: 600 V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500µA
Zero Crossing Circuit: No
Static dV/dt (Min): 10kV/µs
Turn On Time: 35µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: IL420
Approval Agency: CQC, CSA, cUR, UR
Current - On State (It (RMS) ) (Max): 300 mA
Voltage - Forward (Vf) (Typ): 1.16V
Current - DC Forward (If) (Max): 60 mA
Current - LED Trigger (Ift) (Max): 2mA

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IL420-X006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL420-X006
Isolators - Optoisolators - Triac, SCR Output Optoisolators IL420-X006
OPTOISOLATOR 5.3KV TRIAC 6DIP

OPTOISOLATOR 5.3KV TRIAC 6DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number IL420-X006 IL420-X006
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N138#020 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details