Win Source Part Number: 1378546-HCNW2201#500
Category: Isolators - Optoisolators - Logic Output Optoisolators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 20V
Output Type: Push-Pull, Totem Pole
Voltage - Forward (Vf) (Typ): 1.5V
Data Rate: 5MBd
Current - Output / Channel: 25 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 30ns, 7ns
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 180ns, 160ns (Typ)
Number of Channels: 1
OPTOISO 5KV PUSH PULL 8DIP GW
OPTOISO 5KV PUSH PULL 8DIP GW
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | HCNW2201#500 | HCNW2201#500 | HCNW2201#500 |
| Product Name | Isolators - Optoisolators - Logic Output Optoisolators | Isolators - Optoisolators - Logic Output Optoisolators | Logic Output Optoisolators |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |