Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Logic Output TLP2719(D4-TP,E

Description
Win Source Part Number: 1206558-TLP2719(D4-T P,E Category: Isolators>Optoisolat ors - Logic Output Series: * Package: Tape & Reel (TR) Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP2719(D4-TPETR Base Product Number: TLP2719
Request a Quote Datasheet
Description
Win Source Part Number: 1206558-TLP2719(D4-T P,E Category: Isolators>Optoisolat ors - Logic Output Series: * Package: Tape & Reel (TR) Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP2719(D4-TPETR Base Product Number: TLP2719
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - TLP2719(D4-TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
TLP2719(D4-TP,E
Isolators - Optoisolators - Logic Output TLP2719(D4-TP,E
Win Source Part Number: 1206558-TLP2719(D4-T P,E Category: Isolators>Optoisolat ors - Logic Output Series: * Package: Tape & Reel (TR) Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP2719(D4-TPETR Base Product Number: TLP2719

Win Source Part Number: 1206558-TLP2719(D4-TP,E
Category: Isolators>Optoisolators - Logic Output
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TLP2719(D4-TPETR
Base Product Number: TLP2719

Buy Now
Logic Output Optoisolators - TLP2719(D4-TP,E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
TLP2719(D4-TP,E
Logic Output Optoisolators TLP2719(D4-TP,E
OPTOCOUPLER SO6

OPTOCOUPLER SO6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number TLP2719(D4-TP,E TLP2719(D4-TP,E
Product Name Isolators - Optoisolators - Logic Output Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details