onsemi Isolators - Optoisolators - Logic Output Optoisolators FOD8173T

Description
Win Source Part Number: 1372009-FOD8173T Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Base Product Number: FOD8173 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.35V Data Rate: 20Mbps Number of Channels: 1 Current - Output / Channel: 10 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 7ns, 7ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns
Request a Quote Datasheet
Description
Win Source Part Number: 1372009-FOD8173T Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Base Product Number: FOD8173 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.35V Data Rate: 20Mbps Number of Channels: 1 Current - Output / Channel: 10 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 7ns, 7ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - FOD8173T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
FOD8173T
Isolators - Optoisolators - Logic Output Optoisolators FOD8173T
Win Source Part Number: 1372009-FOD8173T Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Base Product Number: FOD8173 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.35V Data Rate: 20Mbps Number of Channels: 1 Current - Output / Channel: 10 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 7ns, 7ns Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns

Win Source Part Number: 1372009-FOD8173T
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SOP
Base Product Number: FOD8173
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Output Type: Push-Pull, Totem Pole
Voltage - Forward (Vf) (Typ): 1.35V
Data Rate: 20Mbps
Number of Channels: 1
Current - Output / Channel: 10 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 7ns, 7ns
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 55ns, 55ns

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - FOD8173T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
FOD8173T
Isolators - Optoisolators - Logic Output Optoisolators FOD8173T
SSO6 3.3V 10MB WL

SSO6 3.3V 10MB WL

Supplier's Site
Logic Output Optoisolators - FOD8173T - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
FOD8173T
Logic Output Optoisolators FOD8173T
SSO6 3.3V 10MB WL

SSO6 3.3V 10MB WL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number FOD8173T FOD8173T FOD8173T
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACNV260E-500E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 10-SMD, Gull Wing
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details