Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY64AGRST

Description
Win Source Part Number: 1372006-CNY64AGRST Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Base Product Number: CNY64 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 32V Voltage - Forward (Vf) (Typ): 1.32V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 8200Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Rise / Fall Time (Typ): 2.4µs, 2.7µs Input Type: DC Current - DC Forward (If) (Max): 75 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet
Description
Win Source Part Number: 1372006-CNY64AGRST Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Base Product Number: CNY64 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 32V Voltage - Forward (Vf) (Typ): 1.32V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 8200Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Rise / Fall Time (Typ): 2.4µs, 2.7µs Input Type: DC Current - DC Forward (If) (Max): 75 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY64AGRST - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY64AGRST
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY64AGRST
Win Source Part Number: 1372006-CNY64AGRST Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Base Product Number: CNY64 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 32V Voltage - Forward (Vf) (Typ): 1.32V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 8200Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Rise / Fall Time (Typ): 2.4µs, 2.7µs Input Type: DC Current - DC Forward (If) (Max): 75 mA Vce Saturation (Max): 300mV

Win Source Part Number: 1372006-CNY64AGRST
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Base Product Number: CNY64
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 32V
Voltage - Forward (Vf) (Typ): 1.32V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 8200Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Current Transfer Ratio (Max): 300% @ 5mA
Turn On / Turn Off Time (Typ): 5µs, 3µs
Rise / Fall Time (Typ): 2.4µs, 2.7µs
Input Type: DC
Current - DC Forward (If) (Max): 75 mA
Vce Saturation (Max): 300mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY64AGRST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY64AGRST
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY64AGRST
OPTOISOLATOR 8.2KV TRANS 4-SMD

OPTOISOLATOR 8.2KV TRANS 4-SMD

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - CNY64AGRST - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
CNY64AGRST
Transistor, Photovoltaic Output Optoisolators CNY64AGRST
OPTOISOLATOR 8.2KV TRANS 4-SMD

OPTOISOLATOR 8.2KV TRANS 4-SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number CNY64AGRST CNY64AGRST CNY64AGRST
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-844-060E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.300\", 7.62mm)
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details