onsemi Isolators - Optoisolators - Logic Output Optoisolators HCPL2630M

Description
Win Source Part Number: 1371586-HCPL2630M Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Base Product Number: HCPL2630 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Collector Voltage - Forward (Vf) (Typ): 1.45V Data Rate: 10Mbps Number of Channels: 2 Current - Output / Channel: 50 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 30ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 30mA Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371586-HCPL2630M Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Base Product Number: HCPL2630 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Collector Voltage - Forward (Vf) (Typ): 1.45V Data Rate: 10Mbps Number of Channels: 2 Current - Output / Channel: 50 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 30ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 30mA Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL2630M - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
HCPL2630M
Isolators - Optoisolators - Logic Output Optoisolators HCPL2630M
Win Source Part Number: 1371586-HCPL2630M Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Base Product Number: HCPL2630 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Collector Voltage - Forward (Vf) (Typ): 1.45V Data Rate: 10Mbps Number of Channels: 2 Current - Output / Channel: 50 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 30ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 30mA Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns

Win Source Part Number: 1371586-HCPL2630M
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Base Product Number: HCPL2630
Mounting Type: Through Hole
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Open Collector
Voltage - Forward (Vf) (Typ): 1.45V
Data Rate: 10Mbps
Number of Channels: 2
Current - Output / Channel: 50 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 30ns, 10ns
Input Type: DC
Current - DC Forward (If) (Max): 30mA
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns

Buy Now Datasheet
Logic Output Optoisolators - HCPL2630M - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL2630M
Logic Output Optoisolators HCPL2630M
OPTOISO 5KV 2CH OPEN COLL 8DIP

OPTOISO 5KV 2CH OPEN COLL 8DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL2630M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL2630M
Isolators - Optoisolators - Logic Output Optoisolators HCPL2630M
OPTOISO 5KV 2CH OPEN COLL 8DIP

OPTOISO 5KV 2CH OPEN COLL 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL2630M HCPL2630M HCPL2630M
Product Name Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N25-060E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 6-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details