Broadcom Inc. Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators HCPL-273L

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @ 1.6mA Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 25µs, 50µs Voltage - Output (Max): 7V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @ 1.6mA Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 25µs, 50µs Voltage - Output (Max): 7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators - HCPL-273L - Win Source Electronics
Laguna Hills, CA, United States
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
HCPL-273L
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators HCPL-273L
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @ 1.6mA Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 25µs, 50µs Voltage - Output (Max): 7V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Broadcom Limited
Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Package: Tube
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 300% @ 1.6mA
Current Transfer Ratio (Max): 2600% @ 1.6mA
Turn On / Turn Off Time (Typ): 25µs, 50µs
Voltage - Output (Max): 7V

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-273L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-273L
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-273L
OPTOISO 3.75KV 2CH DARLNG 8-DIP

OPTOISO 3.75KV 2CH DARLNG 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-273L HCPL-273L
Product Name Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Gate Drivers - ACNW3190-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details