Win Source Part Number: 1061978-HCPL-5301
Category: Isolators>Optoisolat
Package: Bulk
Standard Package: 1
Output Type: Open Collector, Schottky Clamped
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 15 mA
Number of Channels: 1
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 750ns, 500ns
Voltage - Supply: 4.5V ~ 30V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL-5301HCPL5301;
ECCN: 3A001A2C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-5301
OPTOISO 1.5KV OPN COLLECTOR 8DIP
OPTOISO 1.5KV OPN COLLECTOR 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | HCPL-5301 | HCPL-5301 | HCPL-5301 |
| Product Name | Isolators - Optoisolators - Logic Output | Isolators - Optoisolators - Logic Output Optoisolators | Logic Output Optoisolators |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |