onsemi Isolators - Optoisolators - Logic Output HCPL2630SM

Description
Win Source Part Number: 1061942-HCPL2630SM Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 30ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): VO2630-X007T; VO2631-X007T; ILD2-X009; TLP2662(TP1,F); LTV-827S; LTV-827S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-HCPL2630SM,ONSF SCHCPL2630SM
Request a Quote Datasheet
Description
Win Source Part Number: 1061942-HCPL2630SM Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 30ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): VO2630-X007T; VO2631-X007T; ILD2-X009; TLP2662(TP1,F); LTV-827S; LTV-827S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-HCPL2630SM,ONSF SCHCPL2630SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL2630SM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL2630SM
Isolators - Optoisolators - Logic Output HCPL2630SM
Win Source Part Number: 1061942-HCPL2630SM Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 30ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): VO2630-X007T; VO2631-X007T; ILD2-X009; TLP2662(TP1,F); LTV-827S; LTV-827S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-HCPL2630SM,ONSF SCHCPL2630SM

Win Source Part Number: 1061942-HCPL2630SM
Category: Isolators>Optoisolators - Logic Output
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - DC Forward (If) (Max): 30mA
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 30ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): VO2630-X007T; VO2631-X007T; ILD2-X009; TLP2662(TP1,F); LTV-827S; LTV-827S-TA1;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: 2156-HCPL2630SM,ONSFSCHCPL2630SM

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL2630SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL2630SM
Isolators - Optoisolators - Logic Output Optoisolators HCPL2630SM
OPTOISO 5KV 2CH OPEN COLL 8SMD

OPTOISO 5KV 2CH OPEN COLL 8SMD

Supplier's Site
Logic Output Optoisolators - HCPL2630SM - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL2630SM
Logic Output Optoisolators HCPL2630SM
OPTOISO 5KV 2CH OPEN COLL 8SMD

OPTOISO 5KV 2CH OPEN COLL 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL2630SM HCPL2630SM HCPL2630SM
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details