Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators LTV-0701

Description
Win Source Part Number: 1371589-LTV-0701 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Lite-On Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Darlington with Base Voltage - Output (Max): 7V Voltage - Forward (Vf) (Typ): 1.8V (Max) Number of Channels: 1 Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 3µs, 20µs (Max) Input Type: DC Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1371589-LTV-0701 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Lite-On Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Darlington with Base Voltage - Output (Max): 7V Voltage - Forward (Vf) (Typ): 1.8V (Max) Number of Channels: 1 Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 3µs, 20µs (Max) Input Type: DC Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - LTV-0701 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
LTV-0701
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators LTV-0701
Win Source Part Number: 1371589-LTV-0701 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Lite-On Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Darlington with Base Voltage - Output (Max): 7V Voltage - Forward (Vf) (Typ): 1.8V (Max) Number of Channels: 1 Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 3µs, 20µs (Max) Input Type: DC Current - DC Forward (If) (Max): 20 mA

Win Source Part Number: 1371589-LTV-0701
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Lite-On Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Darlington with Base
Voltage - Output (Max): 7V
Voltage - Forward (Vf) (Typ): 1.8V (Max)
Number of Channels: 1
Current - Output / Channel: 60mA
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 500% @ 1.6mA
Current Transfer Ratio (Max): 2600% @ 1.6mA
Turn On / Turn Off Time (Typ): 3µs, 20µs (Max)
Input Type: DC
Current - DC Forward (If) (Max): 20 mA

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - LTV-0701 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
LTV-0701
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators LTV-0701
OPTOISO 3.75KV DARL W/BASE 8SO

OPTOISO 3.75KV DARL W/BASE 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number LTV-0701 LTV-0701
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details