Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-5431

Description
Win Source Part Number: 1019536-HCPL-5431 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-5431
Request a Quote Datasheet
Description
Win Source Part Number: 1019536-HCPL-5431 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-5431
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-5431 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-5431
Isolators - Optoisolators - Logic Output HCPL-5431
Win Source Part Number: 1019536-HCPL-5431 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-5431

Win Source Part Number: 1019536-HCPL-5431
Category: Isolators>Optoisolators - Logic Output
Package: Bulk
Standard Package: 1
Output Type: Push-Pull, Totem Pole
Data Rate: 40Mbps
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 15ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 500V/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: 3A001A2C
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-5431

Buy Now Datasheet
Logic Output Optoisolators - HCPL-5431 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-5431
Logic Output Optoisolators HCPL-5431
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5431 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5431
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5431
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-5431 HCPL-5431 HCPL-5431
Product Name Isolators - Optoisolators - Logic Output Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-847-360E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-SMD, Gull Wing
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details