Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-4661-520E

Description
Win Source Part Number: 1061962-HCPL-4661-52 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 15mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2630-X007T; VO2631-X017T; VO4661-X007T; LTV-827S; LTV-827S-TA1; LTV-826SHCPL4661-520 E; HCPL4661520E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4060-2,HCPL-4661 -520E-ND,516-4060-1, 516-4060-6 Base Product Number: HCPL-4661
Request a Quote Datasheet
Description
Win Source Part Number: 1061962-HCPL-4661-52 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 15mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2630-X007T; VO2631-X017T; VO4661-X007T; LTV-827S; LTV-827S-TA1; LTV-826SHCPL4661-520 E; HCPL4661520E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4060-2,HCPL-4661 -520E-ND,516-4060-1, 516-4060-6 Base Product Number: HCPL-4661
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-4661-520E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-4661-520E
Isolators - Optoisolators - Logic Output HCPL-4661-520E
Win Source Part Number: 1061962-HCPL-4661-52 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 15mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2630-X007T; VO2631-X017T; VO4661-X007T; LTV-827S; LTV-827S-TA1; LTV-826SHCPL4661-520 E; HCPL4661520E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4060-2,HCPL-4661 -520E-ND,516-4060-1, 516-4060-6 Base Product Number: HCPL-4661

Win Source Part Number: 1061962-HCPL-4661-520E
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 15mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Current - Output / Channel: 50 mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VO2630-X007T; VO2631-X017T; VO4661-X007T; LTV-827S; LTV-827S-TA1; LTV-826SHCPL4661-520E; HCPL4661520E;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-4060-2,HCPL-4661-520E-ND,516-4060-1,516-4060-6
Base Product Number: HCPL-4661

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-4661-520E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-4661-520E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-4661-520E
OPTOISO 5KV 2CH OPEN COL 8DIP GW

OPTOISO 5KV 2CH OPEN COL 8DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-4661-520E HCPL-4661-520E
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details