Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-6431

Description
Win Source Part Number: 1204146-HCPL-6431 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6431; ECCN: 3A001A2C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-6431 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1204146-HCPL-6431 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6431; ECCN: 3A001A2C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-6431 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-6431 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-6431
Isolators - Optoisolators - Logic Output HCPL-6431
Win Source Part Number: 1204146-HCPL-6431 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6431; ECCN: 3A001A2C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-6431 RoHS Status: RoHS non-compliant

Win Source Part Number: 1204146-HCPL-6431
Category: Isolators>Optoisolators - Logic Output
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 40Mbps
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 15ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 500V/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL6431;
ECCN: 3A001A2C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-6431
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-6431 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-6431
Isolators - Optoisolators - Logic Output Optoisolators HCPL-6431
OPTOISO 1.5KV PUSH PULL 20LCCC

OPTOISO 1.5KV PUSH PULL 20LCCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-6431 HCPL-6431
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details