onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3062TVM

Description
Win Source Part Number: 1372031-MOC3062TVM Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Base Product Number: MOC306 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Approval Agency: IEC/EN/DIN, UL Voltage - Off State: 600 V Voltage - Isolation: 4170Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 500µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet
Description
Win Source Part Number: 1372031-MOC3062TVM Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Base Product Number: MOC306 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Approval Agency: IEC/EN/DIN, UL Voltage - Off State: 600 V Voltage - Isolation: 4170Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 500µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3062TVM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3062TVM
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3062TVM
Win Source Part Number: 1372031-MOC3062TVM Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Base Product Number: MOC306 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Approval Agency: IEC/EN/DIN, UL Voltage - Off State: 600 V Voltage - Isolation: 4170Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 500µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 10mA

Win Source Part Number: 1372031-MOC3062TVM
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Base Product Number: MOC306
Mounting Type: Through Hole
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Approval Agency: IEC/EN/DIN, UL
Voltage - Off State: 600 V
Voltage - Isolation: 4170Vrms
Current - DC Forward (If) (Max): 60 mA
Current - Hold (Ih): 500µA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/µs
Current - LED Trigger (Ift) (Max): 10mA

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3062TVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3062TVM
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3062TVM
OPTOISOLATOR 4.17KV TRIAC 6DIP

OPTOISOLATOR 4.17KV TRIAC 6DIP

Supplier's Site
Optoisolator IC - 109124254 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
109124254
Optoisolator IC 109124254
OPTOCOUPLER, TRIAC, 7.5KV, DIP-6, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:4.2KV, TRIAC OPERATING MODE:ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, PRODUCT RANGE:-, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRIAC, 7.5KV, DIP-6, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:4.2KV, TRIAC OPERATING MODE:ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, PRODUCT RANGE:-, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, SCR Output Optoisolators - MOC3062TVM - ODG (Origin Data Global)
Shenzhen, China
Triac, SCR Output Optoisolators
MOC3062TVM
Triac, SCR Output Optoisolators MOC3062TVM
OPTOISOLATOR 4.17KV TRIAC 6DIP

OPTOISOLATOR 4.17KV TRIAC 6DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators Optical Isolators
Product Number MOC3062TVM MOC3062TVM 109124254 MOC3062TVM
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators Optoisolator IC Triac, SCR Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details