Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-5430

Description
Win Source Part Number: 1028898-HCPL-5430 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-5430HCPL5430; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL5430,HCPL-5430-N D,516-2720-5 Base Product Number: HCPL-5430
Request a Quote Datasheet
Description
Win Source Part Number: 1028898-HCPL-5430 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-5430HCPL5430; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL5430,HCPL-5430-N D,516-2720-5 Base Product Number: HCPL-5430
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-5430 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-5430
Isolators - Optoisolators - Logic Output HCPL-5430
Win Source Part Number: 1028898-HCPL-5430 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-5430HCPL5430; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL5430,HCPL-5430-N D,516-2720-5 Base Product Number: HCPL-5430

Win Source Part Number: 1028898-HCPL-5430
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 1
Output Type: Push-Pull, Totem Pole
Data Rate: 40Mbps
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 15ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 500V/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL-5430HCPL5430;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: HCPL5430,HCPL-5430-ND,516-2720-5
Base Product Number: HCPL-5430

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5430 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5430
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5430
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Supplier's Site
Logic Output Optoisolators - HCPL-5430 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-5430
Logic Output Optoisolators HCPL-5430
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-5430 HCPL-5430 HCPL-5430
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details